CONN TERM BLK FEED THRU 16-24AWG
Connect the conductor without having to strip it first. The quick connection system permits a drastic reduction of up to 60% in wiring time. The conductor connection is simple reliable and fast requiring only the aid of a standard screw driver.
Features:
DIN Rail Terminal Blocks QTC 1.5 BU IDC BLOCK
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6482701 | 277-3575-ND | 70169611 | 3205022 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | QTC 1.5BU; terminal block, din rail, 2 conductor, 17.5 Amps, 800 Volts, 24-16AWG | DIN Rail Terminal Blocks |
| Termination Options | Quick connect | Insulation Displacement | Quick | |
| Approvals | RoHS Compliant | RoHS Compliant | UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 16 to 24 AWG | 16 to 24 AWG | 24 to 16 AWG | |
| International | 0.25 to 1.50 mm2 |