PHOENIX CONTACT USA Terminal Block Wire Ferrules 3203309

Description
White Wire Ferrule Connector Two x 20 AWG (0.50mm²) Two Wire
Request a Quote Datasheet
Description
White Wire Ferrule Connector Two x 20 AWG (0.50mm²) Two Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-9616-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-9616-ND
Terminal Block Wire Ferrules 277-9616-ND
White Wire Ferrule Connector Two x 20 AWG (0.50mm²) Two Wire

White Wire Ferrule Connector Two x 20 AWG (0.50mm²) Two Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3203309
Electronic Connector 364-3203309
Ferrules Terminal Electrolytic Copper White 15mm Product overview: 3203309 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3203309 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper White 15mm Product overview: 3203309 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3203309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ai-Twin 2X 0 5-10 Wh Phoenix Contact - 16X4468 - Newark, An Avnet Company
Chicago, IL, United States
Ai-Twin 2X 0 5-10 Wh Phoenix Contact
16X4468
Ai-Twin 2X 0 5-10 Wh Phoenix Contact 16X4468
AI-TWIN 2X 0 5-10 WH

AI-TWIN 2X 0 5-10 WH

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3203309
Terminals 3203309
Terminals AI-TWIN 2X 0,5-10 WH

Terminals AI-TWIN 2X 0,5-10 WH

Buy Now Datasheet
Terminal Block Accessories - 3203309 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3203309
Terminal Block Accessories 3203309
CONN FERRULE 15MM LENGTH WHITE

CONN FERRULE 15MM LENGTH WHITE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-9616-ND 364-3203309 16X4468 3203309 3203309
Product Name Terminal Block Wire Ferrules Electronic Connector Ai-Twin 2X 0 5-10 Wh Phoenix Contact Terminals Terminal Block Accessories
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products