PHOENIX CONTACT USA Terminal Block Wire Ferrules 3203053

Description
Turquoise Wire Ferrule Connector 22 AWG (0.34mm²) Single Wire
Request a Quote Datasheet
Description
Turquoise Wire Ferrule Connector 22 AWG (0.34mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2205-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2205-ND
Terminal Block Wire Ferrules 277-2205-ND
Turquoise Wire Ferrule Connector 22 AWG (0.34mm²) Single Wire

Turquoise Wire Ferrule Connector 22 AWG (0.34mm²) Single Wire

Buy Now Datasheet
Ai 0 34- 6 Tq Phoenix Contact - 16X4461 - Newark, An Avnet Company
Chicago, IL, United States
Ai 0 34- 6 Tq Phoenix Contact
16X4461
Ai 0 34- 6 Tq Phoenix Contact 16X4461
AI 0 34- 6 TQ

AI 0 34- 6 TQ

Supplier's Site
Terminal Block Accessories - 3203053 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3203053
Terminal Block Accessories 3203053
CONN FERRULE 22AWG TURQUOISE

CONN FERRULE 22AWG TURQUOISE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3203053
Terminals 3203053
Terminals AI 0 34- 6 TQ

Terminals AI 0 34- 6 TQ

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2205-ND 16X4461 3203053 3203053
Product Name Terminal Block Wire Ferrules Ai 0 34- 6 Tq Phoenix Contact Terminal Block Accessories Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details