PHOENIX CONTACT USA Terminal Block Wire Ferrules 3203040

Description
Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2204-ND
Terminal Block Wire Ferrules 277-2204-ND
Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire

Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3203040
Electronic Connector 364-3203040
24AWG Copper Ferrules, Insulated PVC, Blue, 10.5mm Product overview: 3203040 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3203040 can be used for catalog matching and distributor lookup.

24AWG Copper Ferrules, Insulated PVC, Blue, 10.5mm Product overview: 3203040 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3203040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Block Accessories - 3203040 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3203040
Terminal Block Accessories 3203040
CONN FERRULE 24AWG BLUE

CONN FERRULE 24AWG BLUE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3203040
Terminals 3203040
Terminals AI 0.25-6 BU

Terminals AI 0.25-6 BU

Buy Now Datasheet
Terminals Ai 0.25-6 Bu Phoenix Contact - 56T4688 - Newark, An Avnet Company
Chicago, IL, United States
Terminals Ai 0.25-6 Bu Phoenix Contact
56T4688
Terminals Ai 0.25-6 Bu Phoenix Contact 56T4688
TERMINALS AI 0.25-6 BU

TERMINALS AI 0.25-6 BU

Supplier's Site
Ai 0 25- 6 Bu Phoenix Contact - 16X4460 - Newark, An Avnet Company
Chicago, IL, United States
Ai 0 25- 6 Bu Phoenix Contact
16X4460
Ai 0 25- 6 Bu Phoenix Contact 16X4460
AI 0 25- 6 BU

AI 0 25- 6 BU

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2204-ND 364-3203040 3203040 3203040 56T4688
Product Name Terminal Block Wire Ferrules Electronic Connector Terminal Block Accessories Terminals Terminals Ai 0.25-6 Bu Phoenix Contact
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details