PHOENIX CONTACT USA Terminal Block Wire Ferrules 3203037

Description
Yellow Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2183-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2183-ND
Terminal Block Wire Ferrules 277-2183-ND
Yellow Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire

Yellow Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3203037
Electronic Connector 364-3203037
Female Insulated Terminal Block Connector, Copper/Tin, 24AWG Product overview: 3203037 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3203037 can be used for catalog matching and distributor lookup.

Female Insulated Terminal Block Connector, Copper/Tin, 24AWG Product overview: 3203037 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3203037 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ai 0 25- 8 Ye Phoenix Contact - 16X4459 - Newark, An Avnet Company
Chicago, IL, United States
Ai 0 25- 8 Ye Phoenix Contact
16X4459
Ai 0 25- 8 Ye Phoenix Contact 16X4459
AI 0 25- 8 YE

AI 0 25- 8 YE

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3203037
Terminals 3203037
Terminals AI 0 25- 8 YE

Terminals AI 0 25- 8 YE

Buy Now Datasheet
Terminal Block Accessories - 3203037 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3203037
Terminal Block Accessories 3203037
CONN FERRULE 24AWG YELLOW

CONN FERRULE 24AWG YELLOW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2183-ND 364-3203037 16X4459 3203037 3203037
Product Name Terminal Block Wire Ferrules Electronic Connector Ai 0 25- 8 Ye Phoenix Contact Terminals Terminal Block Accessories
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details