PHOENIX CONTACT USA Terminal Block Wire Ferrules 3202494

Description
Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-15263-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-15263-ND
Terminal Block Wire Ferrules 277-15263-ND
Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3202494
Electronic Connector 364-3202494
Ferrules Terminal Electrolytic Copper Silver 10mm Silver Product overview: 3202494 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3202494 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper Silver 10mm Silver Product overview: 3202494 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3202494 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3202494
Terminals 3202494
Terminals A 0.5 -10

Terminals A 0.5 -10

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-15263-ND 364-3202494 3202494
Product Name Terminal Block Wire Ferrules Electronic Connector Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Din Rail, Channel - 17-1SNA115700R0500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 320 volts
Contact Size (AWG) 12 AWG
View Details
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details