PHOENIX CONTACT USA Terminal Block Wire Ferrules 3201929

Description
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-5689-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-5689-ND
Terminal Block Wire Ferrules 277-5689-ND
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire

Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3201929
Electronic Connector 364-3201929
Ferrules Terminal Electrolytic Copper Blue 17.5mm Product overview: 3201929 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201929 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper Blue 17.5mm Product overview: 3201929 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201929 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3201929
Terminals 3201929
Terminals AI-XL 2.5-8 BU

Terminals AI-XL 2.5-8 BU

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5689-ND 364-3201929 3201929
Product Name Terminal Block Wire Ferrules Electronic Connector Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details