PHOENIX CONTACT USA Terminal Block Wire Ferrules 3201848

Description
Yellow Wire Ferrule Connector DIN 2/0 AWG (70.00mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector DIN 2/0 AWG (70.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-12479-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-12479-ND
Terminal Block Wire Ferrules 277-12479-ND
Yellow Wire Ferrule Connector DIN 2/0 AWG (70.00mm²) Single Wire

Yellow Wire Ferrule Connector DIN 2/0 AWG (70.00mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3201848
Electronic Connector 364-3201848
Ferrules Terminal Electrolytic Copper Yellow 37mm Product overview: 3201848 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201848 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper Yellow 37mm Product overview: 3201848 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201848 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3201848
Terminals 3201848
Terminals AI 70-20 YE

Terminals AI 70-20 YE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-12479-ND 364-3201848 3201848
Product Name Terminal Block Wire Ferrules Electronic Connector Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details