Phoenix Contact GmbH & Co. KG Terminal Block Wire Ferrules 3201576

Description
CONN FERRULE 18AWG WHITE
Request a Quote Datasheet
Description
CONN FERRULE 18AWG WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-3201576CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-3201576CT-ND
Terminal Block Wire Ferrules 277-3201576CT-ND
CONN FERRULE 18AWG WHITE

CONN FERRULE 18AWG WHITE

Buy Now Datasheet
Terminal Block Wire Ferrules - 277-3201576TB-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-3201576TB-ND
Terminal Block Wire Ferrules 277-3201576TB-ND
White Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire

White Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3201576
Electronic Connector 364-3201576
Ferrules Terminal Electrolytic Copper White 14mm Product overview: 3201576 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201576 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper White 14mm Product overview: 3201576 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201576 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3201576
Terminals 3201576
Terminals AI 0.75-8 WH-B

Terminals AI 0.75-8 WH-B

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3201576CT-ND 364-3201576 3201576
Product Name Terminal Block Wire Ferrules Electronic Connector Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details