Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
PHOENIX CONTACT USA
3201136 -- TERMINAL BLOCKS - ACCESSORIES - WIRE FERRULES
PHOENIX CONTACT USA
Terminal Blocks - Accessories - Wire Ferrules
3201136
Description
CONN FERRULE W TYPE 16AWG RED
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN FERRULE W TYPE 16AWG RED
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
277-2207-ND
Terminal Blocks - Accessories - Wire Ferrules
277-2207-ND
CONN FERRULE W TYPE 16AWG RED
CONN FERRULE W TYPE 16AWG RED
Buy Now
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
3201136
Terminals
3201136
Terminals AI 1 5 - 8 RD
Terminals AI 1 5 - 8 RD
Buy Now
Datasheet
Technical Specifications
DigiKey
VAST STOCK CO., LIMITED
Product Category
Wire Terminals
Wire Terminals
Product Number
277-2207-ND
3201136
Product Name
Terminal Blocks - Accessories - Wire Ferrules
Terminals
Terminal Type
Barrel, Bullet
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
E-Z-Nailclip Test Terminal, Heavy-Duty
86-1
Specs
Terminal Type
Test Terminal
Material
Nylon
View Details
TE Connectivity
Connector Contacts
102104-3
Specs
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm
2
View Details
Altech Corp.
Terminals
FTD1810M
View Details
Amphenol Communications Solutions
Minitek ® 2.00mm
10164490-002LF
View Details