PHOENIX CONTACT USA Terminal Block Wire Ferrules 3201084

Description
Brown Wire Ferrule Connector W 4 AWG (25.00mm²) Single Wire
Request a Quote Datasheet
Description
Brown Wire Ferrule Connector W 4 AWG (25.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-5692-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-5692-ND
Terminal Block Wire Ferrules 277-5692-ND
Brown Wire Ferrule Connector W 4 AWG (25.00mm²) Single Wire

Brown Wire Ferrule Connector W 4 AWG (25.00mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3201084
Electronic Connector 364-3201084
Ferrules Terminal Electrolytic Copper Brown 30mm Product overview: 3201084 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201084 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper Brown 30mm Product overview: 3201084 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201084 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3201084
Terminals 3201084
Terminals AI 25-16 BN

Terminals AI 25-16 BN

Buy Now Datasheet
CONN FERRULE W TYPE 4AWG BROWN - 629-3201084 - Utmel Electronic Limited
Hong Kong, China
CONN FERRULE W TYPE 4AWG BROWN
629-3201084
CONN FERRULE W TYPE 4AWG BROWN 629-3201084
CONN FERRULE W TYPE 4AWG BROWN

CONN FERRULE W TYPE 4AWG BROWN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5692-ND 364-3201084 3201084 629-3201084
Product Name Terminal Block Wire Ferrules Electronic Connector Terminals CONN FERRULE W TYPE 4AWG BROWN
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data