PHOENIX CONTACT USA Terminal Block Wire Ferrules 3201068

Description
Ivory Wire Ferrule Connector W 8 AWG (10.00mm²) Single Wire
Request a Quote Datasheet
Description
Ivory Wire Ferrule Connector W 8 AWG (10.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-5601-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-5601-ND
Terminal Block Wire Ferrules 277-5601-ND
Ivory Wire Ferrule Connector W 8 AWG (10.00mm²) Single Wire

Ivory Wire Ferrule Connector W 8 AWG (10.00mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3201068
Electronic Connector 364-3201068
Ferrules Terminal Electrolytic Copper Ivory 22mm Product overview: 3201068 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201068 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper Ivory 22mm Product overview: 3201068 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3201068 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 277-5601-ND 364-3201068
Product Name Terminal Block Wire Ferrules Electronic Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details