Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
CONN FERRULE DIN 14AWG BLUE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2194-ND | 16X4374 | 3200962 | 3200962 |
| Product Name | Terminal Block Wire Ferrules | Ai 2 5 -12 Bu Phoenix Contact | Terminal Block Accessories | Terminals |
| Connector Type | DIN Connector |