PHOENIX CONTACT USA Terminal Block Wire Ferrules 3200933

Description
White Wire Ferrule Connector DIN Two x 20 AWG (0.50mm²) Two Wire
Request a Quote Datasheet
Description
White Wire Ferrule Connector DIN Two x 20 AWG (0.50mm²) Two Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2215-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2215-ND
Terminal Block Wire Ferrules 277-2215-ND
White Wire Ferrule Connector DIN Two x 20 AWG (0.50mm²) Two Wire

White Wire Ferrule Connector DIN Two x 20 AWG (0.50mm²) Two Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3200933
Electronic Connector 364-3200933
Ferrules Terminal 14-18AWG 15mm Tin Product overview: 3200933 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200933 can be used for catalog matching and distributor lookup.

Ferrules Terminal 14-18AWG 15mm Tin Product overview: 3200933 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200933 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Block Accessories - 3200933 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3200933
Terminal Block Accessories 3200933
CONN FERRULE DIN TWO X 20AWG WHT

CONN FERRULE DIN TWO X 20AWG WHT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3200933
Terminals 3200933
Terminals AI-TWIN 2X 0.5-8 WH

Terminals AI-TWIN 2X 0.5-8 WH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2215-ND 364-3200933 3200933 3200933
Product Name Terminal Block Wire Ferrules Electronic Connector Terminal Block Accessories Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products