PHOENIX CONTACT USA Terminal Block Wire Ferrules 3200849

Description
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Request a Quote Datasheet
Description
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-5600-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-5600-ND
Terminal Block Wire Ferrules 277-5600-ND
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire

Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire

Buy Now Datasheet
CONN FERRULE DIN 18AWG GRAY - 629-3200849 - Utmel Electronic Limited
Hong Kong, China
CONN FERRULE DIN 18AWG GRAY
629-3200849
CONN FERRULE DIN 18AWG GRAY 629-3200849
CONN FERRULE DIN 18AWG GRAY

CONN FERRULE DIN 18AWG GRAY

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 277-5600-ND 629-3200849
Product Name Terminal Block Wire Ferrules CONN FERRULE DIN 18AWG GRAY
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin Daughtercard - 130-5262-15H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details
Din Rail, Channel - 2946-2002-1911-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details