PHOENIX CONTACT USA Terminal Block Wire Ferrules 3200823

Description
Black Wire Ferrule Connector Two x 16 AWG (1.50mm²) Two Wire
Request a Quote Datasheet
Description
Black Wire Ferrule Connector Two x 16 AWG (1.50mm²) Two Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2219-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2219-ND
Terminal Block Wire Ferrules 277-2219-ND
Black Wire Ferrule Connector Two x 16 AWG (1.50mm²) Two Wire

Black Wire Ferrule Connector Two x 16 AWG (1.50mm²) Two Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3200823
Terminals 3200823
Terminals 2 X 1.5mm BK TWIN

Terminals 2 X 1.5mm BK TWIN

Buy Now Datasheet
Terminal Block Accessories - 3200823 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3200823
Terminal Block Accessories 3200823
CONN FERRULE TWO X 16AWG BLACK

CONN FERRULE TWO X 16AWG BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2219-ND 3200823 3200823
Product Name Terminal Block Wire Ferrules Terminals Terminal Block Accessories
Gender Female / Jack
Unlock Full Specs
to access all available technical data