PHOENIX CONTACT USA Bootlace Ferrules 3200742

Description
Phoenix Contact 3200742
Request a Quote Datasheet
Description
Phoenix Contact 3200742
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bootlace Ferrules - 1860173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1860173
Bootlace Ferrules 1860173
Phoenix Contact 3200742

Phoenix Contact 3200742

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - 277-2187-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
277-2187-ND
Terminal Blocks - Accessories - Wire Ferrules 277-2187-ND
CONN FERRULE DIN 18AWG RED

CONN FERRULE DIN 18AWG RED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1860173 277-2187-ND
Product Name Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details