PHOENIX CONTACT USA Terminal Block Wire Ferrules 3200564

Description
Blue Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2201-ND
Terminal Block Wire Ferrules 277-2201-ND
Blue Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire

Blue Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3200564
Electronic Connector 364-3200564
Terminal Block Accessory Product overview: 3200564 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200564 can be used for catalog matching and distributor lookup.

Terminal Block Accessory Product overview: 3200564 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200564 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN FERRULE DIN 6AWG BLUE - 629-3200564 - Utmel Electronic Limited
Hong Kong, China
CONN FERRULE DIN 6AWG BLUE
629-3200564
CONN FERRULE DIN 6AWG BLUE 629-3200564
CONN FERRULE DIN 6AWG BLUE

CONN FERRULE DIN 6AWG BLUE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2201-ND 364-3200564 629-3200564
Product Name Terminal Block Wire Ferrules Electronic Connector CONN FERRULE DIN 6AWG BLUE
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data