PHOENIX CONTACT USA Terminal Block Wire Ferrules 3200548

Description
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2199-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2199-ND
Terminal Block Wire Ferrules 277-2199-ND
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3200548
Terminals 3200548
Terminals 6mm YEL 10AWG

Terminals 6mm YEL 10AWG

Buy Now Datasheet
Ai 6 -12 Ye Phoenix Contact - 16X4341 - Newark, An Avnet Company
Chicago, IL, United States
Ai 6 -12 Ye Phoenix Contact
16X4341
Ai 6 -12 Ye Phoenix Contact 16X4341
AI 6 -12 YE

AI 6 -12 YE

Supplier's Site
Terminal Block Accessories - 3200548 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3200548
Terminal Block Accessories 3200548
CONN FERRULE DIN 10AWG YELLOW

CONN FERRULE DIN 10AWG YELLOW

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2199-ND 3200548 16X4341 3200548
Product Name Terminal Block Wire Ferrules Terminals Ai 6 -12 Ye Phoenix Contact Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details