PHOENIX CONTACT USA
Terminal Blocks - Accessories - Wire Ferrules
3200205
Description
CONN FERRULE 14AWG GRAY
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
CONN FERRULE 14AWG GRAY
Request a Quote
Email Supplier
Datasheet
Suppliers
Terminal Blocks - Accessories - Wire Ferrules
277-5602-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
277-5602-ND |
8046754 |
|
Product Name
|
Terminal Blocks - Accessories - Wire Ferrules |
Bootlace Ferrules |
|
Terminal Type
|
Barrel, Bullet
|
Ferrule Terminal; Bootlace Ferrules
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
2.5 mm2
View Details
Amphenol Communications Solutions
Terminal Type
Specialty
Features
RoHS
View Details