PHOENIX CONTACT USA
Terminal Blocks - Accessories - Wire Ferrules
3200111
Description
CONN FERRULE 10AWG GREEN
Request a Quote
Email Supplier
Datasheet
Description
CONN FERRULE 10AWG GREEN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
277-15256-ND |
3200111 |
|
Product Name
|
Terminal Blocks - Accessories - Wire Ferrules |
Terminals |
|
Terminal Type
|
Barrel, Bullet
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
14 to 16 AWG
International
1.23 to 2.27 mm2
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details