PHOENIX CONTACT USA Bootlace Ferrules 3200072

Description
Phoenix Contact 3200072
Request a Quote Datasheet
Description
Phoenix Contact 3200072
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bootlace Ferrules - 8046723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
8046723
Bootlace Ferrules 8046723
Phoenix Contact 3200072

Phoenix Contact 3200072

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - 277-2210-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
277-2210-ND
Terminal Blocks - Accessories - Wire Ferrules 277-2210-ND
CONN FERRULE 14AWG GRAY

CONN FERRULE 14AWG GRAY

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8046723 277-2210-ND
Product Name Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details