Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Disconnect
Termination Style: Screw
Current - IEC: 16 A
Voltage - IEC: 400V
Current - UL: 10 A
Package: Bulk
Terminal - Width: 5.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Modular Terminal Block, 16A, 400V, 2 Pos, Screw, Grey Product overview: 3104013 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 400V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3104013 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Disconnect Gray 12-28 AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3104013 | 277-3328-ND | 16X4235 | |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel | 16A 400V Electronic Connector | Din Rail, Channel | Mtk-P/p Phoenix Contact |
| Connector Type | DIN Connector | DIN Connector |