CONN TERM BLK DL DISCON 12-24AWG
DIN Rail Terminal Blocks UDMTK 5-P/P
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8044304 | 277-3561-ND | 3101087 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-2 |
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks | |
| North American | 12 to 24 AWG | 24 to 12 AWG |