CONN TERM BLK GROUND 14-30AWG
DIN Rail Terminal Blocks 4.2mm MINI GRD BLOCK
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-16AWG; No. of Positions:2Positions
Ground Terminal Block, AWG: 30-14 , Yellow-Green
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1507-ND | 3100318 | 25M2343 | 70169165 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2 Position, 26-16Awg; No. Of Positions Phoenix Contact | Ground Terminal Block, AWG: 30-14 , Yellow-Green |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Ground Circuit Terminal | |
| North American | 14 to 30 AWG | 26 to 16 AWG | 26 to 16 AWG | 16 to 26 AWG |