Terminal Block Connector 2 Position Feed Through Gray 14-30 AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Screw
Current - IEC: 17.5 A
Voltage - IEC: 400V
Package: Bulk
Terminal - Width: 4.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
CONN TERM BLK FEED THRU 14-30AWG
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1506-ND | 3100305 | |
| Product Name | Din Rail, Channel | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |