PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3100101

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-7702-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-7702-ND
Terminal Blocks - Din Rail, Channel 277-7702-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3100101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3100101
DIN Rail Terminal Blocks 3100101
DIN Rail Terminal Blocks MTKD-S-CU/E-CU

DIN Rail Terminal Blocks MTKD-S-CU/E-CU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-7702-ND 3100101
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Features Thermocouple
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 28 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details