PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3076329

Description
CONN TERM BLK FEED THRU 3/0-6AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 3/0-6AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 3076329-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3076329-ND
Terminal Blocks - Din Rail, Channel 3076329-ND
CONN TERM BLK FEED THRU 3/0-6AWG

CONN TERM BLK FEED THRU 3/0-6AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3076329 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3076329
DIN Rail Terminal Blocks 3076329
DIN Rail Terminal Blocks UKH 70-3L

DIN Rail Terminal Blocks UKH 70-3L

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3076329-ND 3076329
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to ? AWG 4 to 2 AWG
International 16.00 to 95.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15114 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details