CONN TERM BLK FEED THRU 2-12 AWG
Phoenix Contact 3075896 Terminal Block
DIN Rail Terminal Blocks BOLT CONN TERM BLOCK 2-12 AWG 17x48.6mm
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15251-ND | 2702670 | 3075896 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Bolt and Nut | Bolt | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 2 to 12 AWG | 2 AWG | 12 to 2 AWG |
| International | 2.50 to 35.00 mm2 |