PHOENIX CONTACT USA Din Rail, Channel 3075896

Description
Terminal Block Connector 2 Position Feed Through Gray 2-12 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-15251-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-15251-ND
Din Rail, Channel 277-15251-ND
Terminal Block Connector 2 Position Feed Through Gray 2-12 AWG

Terminal Block Connector 2 Position Feed Through Gray 2-12 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Bolt and Nut Current - IEC: 125 A Voltage - IEC: 800V Current - UL: 115 A Package: Bulk Terminal - Width: 17.0mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Bolt and Nut
Current - IEC: 125 A
Voltage - IEC: 800V
Current - UL: 115 A
Package: Bulk
Terminal - Width: 17.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-15251-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data