Phoenix Contact 3071359 Terminal Block
DIN Rail Terminal Blocks UDB 2X25/16 GN
| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2702654 | 3071359 |
| Product Name | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | 15 mm DIN Rail; 35 mm DIN Rail | |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | DIN Rail Terminal Blocks |