| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 8580551 | 3070341 |
| Product Name | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw | Screw Clamp; Screw |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| North American | 8 AWG | 24 to 8 AWG |
| International | 0.20 to 10.00 mm2 | |
| Mounting Options | 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail |