PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3070053

Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15235-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15235-ND
Terminal Blocks - Din Rail, Channel 277-15235-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3070053 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3070053
DIN Rail Terminal Blocks 3070053
DIN Rail Terminal Blocks UT 4-PE/HESI LED 24 (5X20)

DIN Rail Terminal Blocks UT 4-PE/HESI LED 24 (5X20)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15235-ND 3070053
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 10 to 26 AWG 26 to 10 AWG
International 0.14 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details