Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Screw
Current - IEC: 0.5 A
Voltage - IEC: 800V
Current - UL: 500 mA
Package: Bulk
Terminal - Width: 5.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Conn Component Terminal Block F 2 POS Screw T DIN Rail 0.5A Product overview: 3064137 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 0.5A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3064137 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-7722-ND | 369-3064137 | |
| Product Name | Din Rail, Channel | Connectors, Interconnects Terminal Blocks Din Rail, Channel | 0.5A Electronic Connector |
| Connector Type | DIN Connector | DIN Connector |