PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3064069

Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3837-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3837-ND
Terminal Blocks - Din Rail, Channel 277-3837-ND
CONN TERM BLK DISCONNECT 8-24AWG

CONN TERM BLK DISCONNECT 8-24AWG

Buy Now Datasheet
Disconnect and test disconnect terminalblock AWG: 24 - 8 Width: 8.2 mm - 70170196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Disconnect and test disconnect terminalblock AWG: 24 - 8 Width: 8.2 mm
70170196
Disconnect and test disconnect terminalblock AWG: 24 - 8 Width: 8.2 mm 70170196
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site
DIN Rail Terminal Blocks - 3064069 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3064069
DIN Rail Terminal Blocks 3064069
DIN Rail Terminal Blocks UT 6-MT

DIN Rail Terminal Blocks UT 6-MT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3837-ND 70170196 3064069
Product Name Terminal Blocks - Din Rail, Channel Disconnect and test disconnect terminalblock AWG: 24 - 8 Width: 8.2 mm DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 24 AWG 24 to 8 AWG
International 0.20 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437657-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Through terminal block - 2001-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers