PHOENIX CONTACT USA Din Rail, Channel 3062744

Description
Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 3062744-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
3062744-ND
Din Rail, Channel 3062744-ND
Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG

Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG

Buy Now Datasheet
Pttb 4-L 1000V Phoenix Contact - 16X4022 - Newark, An Avnet Company
Chicago, IL, United States
Pttb 4-L 1000V Phoenix Contact
16X4022
Pttb 4-L 1000V Phoenix Contact 16X4022
PTTB 4-L 1000V

PTTB 4-L 1000V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3062744-ND 16X4022
Product Name Din Rail, Channel Pttb 4-L 1000V Phoenix Contact
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers