TERM BLOCK PLUG 1POS STR
DIN Rail Terminal Blocks PP-H 6/ 1-L BU
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-8008-ND | 3061677 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | DIN Rail Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | Push-In |
| Features | Terminal Plug; Interlocking (Side) | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |