PHOENIX CONTACT USA Pluggable Terminal Blocks 3058350

Description
Phoenix Contact 3058350
Request a Quote Datasheet
Description
Phoenix Contact 3058350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2659126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2659126
Pluggable Terminal Blocks 2659126
Phoenix Contact 3058350

Phoenix Contact 3058350

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-12468-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-12468-ND
Terminal Blocks - Din Rail, Channel 277-12468-ND
CONN TERM BLK FEED THRU 2-8 AWG

CONN TERM BLK FEED THRU 2-8 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3058350 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3058350
DIN Rail Terminal Blocks 3058350
DIN Rail Terminal Blocks UK 35 N BU

DIN Rail Terminal Blocks UK 35 N BU

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2659126 277-12468-ND 3058350
Product Name Pluggable Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Body Material Polyamide
Termination Options Screw Clamp Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Disconnect terminal block - 2002-1971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers