PHOENIX CONTACT USA Terminal Blocks - Specialized 3058172

Description
TERM BLK NEMA 2POS 13.0MM GRAY
Request a Quote Datasheet
Description
TERM BLK NEMA 2POS 13.0MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-9603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-9603-ND
Terminal Blocks - Specialized 277-9603-ND
TERM BLK NEMA 2POS 13.0MM GRAY

TERM BLK NEMA 2POS 13.0MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3058172 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3058172
DIN Rail Terminal Blocks 3058172
DIN Rail Terminal Blocks RSC 5-T

DIN Rail Terminal Blocks RSC 5-T

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9603-ND 3058172
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Bolt and Nut Bolt
Features Disconnect Point
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details