PHOENIX CONTACT USA Pluggable Terminal Blocks 3051043

Description
Phoenix Contact 3051043
Request a Quote Datasheet
Description
Phoenix Contact 3051043
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2015037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2015037
Pluggable Terminal Blocks 2015037
Phoenix Contact 3051043

Phoenix Contact 3051043

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-4002-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-4002-ND
Terminal Blocks - Headers, Plugs and Sockets 277-4002-ND
TERM BLOCK PLUG 1POS STR

TERM BLOCK PLUG 1POS STR

Buy Now Datasheet
DIN Rail Terminal Blocks - 3051043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3051043
DIN Rail Terminal Blocks 3051043
DIN Rail Terminal Blocks QP 1.5/1-M

DIN Rail Terminal Blocks QP 1.5/1-M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2015037 277-4002-ND 3051043
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets DIN Rail Terminal Blocks
Features Terminal Plug Terminal Plug; Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches) 5.20 mm (0.20 inches)
Body Material Polyamide Polyamide (PA), Nylon
Mounting Options Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details