PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3050374

Description
CONN TERM BLK DISCONN 14-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 14-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3692-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3692-ND
Terminal Blocks - Din Rail, Channel 277-3692-ND
CONN TERM BLK DISCONN 14-20AWG

CONN TERM BLK DISCONN 14-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3050374 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3050374
DIN Rail Terminal Blocks 3050374
DIN Rail Terminal Blocks QTC 2.5-HESILED 24

DIN Rail Terminal Blocks QTC 2.5-HESILED 24

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3692-ND 3050374
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Insulation Displacement Quick
Features Diode
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 20 AWG 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Ground terminal block - 2002-6307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers