Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 3050222

Description
DIN Rail Terminal Blocks QTTCBS 1,5 5.2MM GRAY
Datasheet
Description
DIN Rail Terminal Blocks QTTCBS 1,5 5.2MM GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3050222 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3050222
DIN Rail Terminal Blocks 3050222
DIN Rail Terminal Blocks QTTCBS 1,5 5.2MM GRAY

DIN Rail Terminal Blocks QTTCBS 1,5 5.2MM GRAY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3050222
Product Name DIN Rail Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type DIN Rail Terminal Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details