DIN Rail Terminal Blocks QTTCB 1.5/ 2P-PE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 3050219 |
| Product Name | DIN Rail Terminal Blocks |
| Mounting Options | 15 mm DIN Rail; 35 mm DIN Rail |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |