PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3050060

Description
CONN TERM BLK GROUND 16-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 16-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 3050060-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3050060-ND
Terminal Blocks - Din Rail, Channel 3050060-ND
CONN TERM BLK GROUND 16-24AWG

CONN TERM BLK GROUND 16-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3050060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3050060
DIN Rail Terminal Blocks 3050060
DIN Rail Terminal Blocks QTCU 1.5-TWIN-PE

DIN Rail Terminal Blocks QTCU 1.5-TWIN-PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3050060-ND 3050060
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Insulation Displacement Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 16 to 24 AWG 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers