PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3050015

Description
CONN TERM BLK FEED THRU 16-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 16-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3849-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3849-ND
Terminal Blocks - Din Rail, Channel 277-3849-ND
CONN TERM BLK FEED THRU 16-24AWG

CONN TERM BLK FEED THRU 16-24AWG

Buy Now Datasheet
FEED THROUGH TERMINAL BLOCK, 1 SCREW CONNECTION,1QUICK CONNECTION - 70169837 - Allied Electronics, Inc.
Fort Worth, TX, USA
FEED THROUGH TERMINAL BLOCK, 1 SCREW CONNECTION,1QUICK CONNECTION
70169837
FEED THROUGH TERMINAL BLOCK, 1 SCREW CONNECTION,1QUICK CONNECTION 70169837
FEED THROUGH TERMINAL BLOCK, 1 SCREW CONNECTION,1QUICK CONNECTION

FEED THROUGH TERMINAL BLOCK, 1 SCREW CONNECTION,1QUICK CONNECTION

Supplier's Site
DIN Rail Terminal Blocks - 3050015 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3050015
DIN Rail Terminal Blocks 3050015
DIN Rail Terminal Blocks QTCU 1.5 SCREW-IDC HYBRID

DIN Rail Terminal Blocks QTCU 1.5 SCREW-IDC HYBRID

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3849-ND 70169837 3050015
Product Name Terminal Blocks - Din Rail, Channel FEED THROUGH TERMINAL BLOCK, 1 SCREW CONNECTION,1QUICK CONNECTION DIN Rail Terminal Blocks
Termination Options Screw Clamp; Insulation Displacement
Approvals RoHS Compliant UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through DIN Rail Terminal Blocks
North American 16 to 24 AWG 16 to 24 AWG 24 to 16 AWG
International 0.25 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.023 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor supply terminal block - 2000-5352 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details