PHOENIX CONTACT USA DIN Rail Terminal Blocks 3049521

Description
Phoenix Contact 3049521
Request a Quote Datasheet
Description
Phoenix Contact 3049521
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8574805 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8574805
DIN Rail Terminal Blocks 8574805
Phoenix Contact 3049521

Phoenix Contact 3049521

Supplier's Site
DIN Rail Terminal Blocks - 3049521 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3049521
DIN Rail Terminal Blocks 3049521
DIN Rail Terminal Blocks RTO 5

DIN Rail Terminal Blocks RTO 5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8574805 3049521
Product Name DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Bolt Bolt
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 10 AWG 26 to 10 AWG
International 0.10 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.252 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers