PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3049343

Description
CONN TERM BLK FEED THRU 2-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15173-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15173-ND
Terminal Blocks - Din Rail, Channel 277-15173-ND
CONN TERM BLK FEED THRU 2-14 AWG

CONN TERM BLK FEED THRU 2-14 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3049343 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3049343
DIN Rail Terminal Blocks 3049343
DIN Rail Terminal Blocks RTO 8

DIN Rail Terminal Blocks RTO 8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15173-ND 3049343
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Bolt and Nut Bolt
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 2 to 14 AWG 14 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.011 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
Through terminal block - 2000-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details