PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3049013

Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-2058-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2058-ND
Terminal Blocks - Din Rail, Channel 277-2058-ND
CONN TERM BLK FEED THRU 14-26AWG

CONN TERM BLK FEED THRU 14-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8033459 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8033459
DIN Rail Terminal Blocks 8033459
Phoenix Contact 3049013

Phoenix Contact 3049013

Supplier's Site
RT Bolt Terminal Block (Gray) 12.3 width 66 length - 70169945 - Allied Electronics, Inc.
Fort Worth, TX, USA
RT Bolt Terminal Block (Gray) 12.3 width 66 length
70169945
RT Bolt Terminal Block (Gray) 12.3 width 66 length 70169945
RT Bolt Terminal Block (Gray) 12.3 width 66 length

RT Bolt Terminal Block (Gray) 12.3 width 66 length

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3049013
DIN Rail Terminal Blocks 3049013
DIN Rail Terminal Blocks RT 3 PE 14-26AWG GRAY

DIN Rail Terminal Blocks RT 3 PE 14-26AWG GRAY

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2058-ND 8033459 70169945 3049013
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks RT Bolt Terminal Block (Gray) 12.3 width 66 length DIN Rail Terminal Blocks
Termination Options Bolt and Nut Bolt Bolt
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Eurostyle Terminal Strips - PA10HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details
Double-deck terminal block - Ground terminal block - 2002-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers