Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Bolt and Nut
Current - IEC: 24 A
Voltage - IEC: 1000V
Current - UL: 30 A
Voltage - UL: 600V
Package: Box
Material - Insulation: Polyamide (PA), Nylon
Terminal - Width: 12.3mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Terminal Block Connector 2 Position Feed Through Gray 14-26 AWG
24A 1kV 2-Row Screw Terminal Block, 14-26AWG Product overview: 3049013 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 1kV, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3049013 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2058-ND | 369-3049013 | 16X3732 | |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Din Rail, Channel | 24A 1kV Electronic Connector | Rt 3 Phoenix Contact |
| Connector Type | DIN Connector | DIN Connector |