PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3048632

Description
CONN TERM BLK DISCONNECT 6-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 6-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3497-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3497-ND
Terminal Blocks - Din Rail, Channel 277-3497-ND
CONN TERM BLK DISCONNECT 6-18AWG

CONN TERM BLK DISCONNECT 6-18AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3048632 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3048632
DIN Rail Terminal Blocks 3048632
DIN Rail Terminal Blocks UK 10,3-CC HESILED N 690 3POL

DIN Rail Terminal Blocks UK 10,3-CC HESILED N 690 3POL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3497-ND 3048632
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 18 AWG 16 to 4 AWG
International 1.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-08D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers